The IDT72821 is a dual synchronous FIFO memory device with a capacity of 1,024 x 9 bits. It features a 10 ns read/write cycle time, making it suitable for high-speed applications. The device includes separate control and data lines for each FIFO, allowing for flexible configurations such as bidirectional operation and width expansion. It has dedicated flags for Empty, Full, Almost-Empty, and Almost-Full conditions for each FIFO, enhancing memory utilization. The IDT72821 is available in a space-saving 64-pin Thin Quad Flat Pack (TQFP) package and operates within an industrial temperature range of -40°C to +85°C. This product is ideal for applications requiring efficient data buffering and prioritization.
Synchronous FIFO 18K (1K x 9 x 2) Bi-Directional 66.7MHz 10ns 64-TQFP (10x10)
IC FIFO SYNC DUAL 1024X9 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72821L15TF | 72821L15TF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |