Synchronous FIFO 18K (1K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (10x10)
IC FIFO SYNC DUAL 1024X9 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72821L10TF | 72821L10TF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |