Renesas Electronics Corporation Logic - FIFOs Memory 72821L10PF8

Description
IC FIFO SYNC 1KX9 10NS 64QFP
Datasheet
Description
IC FIFO SYNC 1KX9 10NS 64QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72821L10PF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72821L10PF8
Logic - FIFOs Memory 72821L10PF8
IC FIFO SYNC 1KX9 10NS 64QFP

IC FIFO SYNC 1KX9 10NS 64QFP

Supplier's Site Datasheet
FIFOs Memory - 72821L10PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72821L10PF8
FIFOs Memory 72821L10PF8
Synchronous FIFO 18K (1K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 18K (1K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72821L10PF8 72821L10PF8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 60 mA 60 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details