Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 7281L15PAI

Description
Win Source Part Number: 1341322-7281L15PAI Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 34 Data Rate: 40MHz Function: Asynchronous Memory Size: 9K (512 x 9 x 2) Access Time: 15ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7281 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1341322-7281L15PAI Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 34 Data Rate: 40MHz Function: Asynchronous Memory Size: 9K (512 x 9 x 2) Access Time: 15ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7281 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1341322-7281L15PAI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1341322-7281L15PAI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1341322-7281L15PAI
Win Source Part Number: 1341322-7281L15PAI Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 34 Data Rate: 40MHz Function: Asynchronous Memory Size: 9K (512 x 9 x 2) Access Time: 15ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7281 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1341322-7281L15PAI
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 34
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 9K (512 x 9 x 2)
Access Time: 15ns
Current - Supply (Max): 125mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7281
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - 7281L15PAI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7281L15PAI
FIFOs Memory 7281L15PAI
Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Buy Now Datasheet
Logic - FIFOs Memory - 7281L15PAI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7281L15PAI
Logic - FIFOs Memory 7281L15PAI
IC MEM FIFO 512X9 15NS 56-TSSOP

IC MEM FIFO 512X9 15NS 56-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1341322-7281L15PAI 7281L15PAI 7281L15PAI
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 28486511 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details