Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP
IC MEM FIFO 512X9 12NS 56-TSSOP
Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP
IC MEM FIFO 512X9 12NS 56-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7281L12PAG8-ND | 7281L12PAG8 | 7281L12PAG8 | 7281L12PAG8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |