Renesas Electronics Corporation FIFOs Memory 7281L12PAG

Description
Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP
Request a Quote Datasheet
Description
Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7281L12PAG-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7281L12PAG-ND
FIFOs Memory 7281L12PAG-ND
Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1341321-7281L12PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1341321-7281L12PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1341321-7281L12PAG
Win Source Part Number: 1341321-7281L12PAG Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 34 Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (512 x 9 x 2) Access Time: 12ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7281

Win Source Part Number: 1341321-7281L12PAG
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 34
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 9K (512 x 9 x 2)
Access Time: 12ns
Current - Supply (Max): 125mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7281

Buy Now Datasheet
FIFOs Memory - 7281L12PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7281L12PAG
FIFOs Memory 7281L12PAG
Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7281L12PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7281L12PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 7281L12PAG
IC FIFO ASYNC 512X9X2 56TSSOP

IC FIFO ASYNC 512X9X2 56TSSOP

Supplier's Site
Logic - FIFOs Memory - 7281L12PAG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7281L12PAG
Logic - FIFOs Memory 7281L12PAG
IC MEM FIFO 512X9 12NS 56-TSSOP

IC MEM FIFO 512X9 12NS 56-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7281L12PAG-ND 1341321-7281L12PAG 7281L12PAG 7281L12PAG 7281L12PAG
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9 kbits 9 kbits 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4186-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers