Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)
IC FIFO SYNC DUAL 512X18 128TQFP
IC FIFO SYNC 512X18X2 128TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72815LB25PF8-ND | 72815LB25PF8 | 72815LB25PF8 | 72815LB25PF8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |