Renesas Electronics Corporation FIFOs Memory 72815LB25PF

Description
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72815LB25PF-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72815LB25PF-ND
FIFOs Memory 72815LB25PF-ND
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)

Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)

Buy Now Datasheet
FIFOs Memory - 72815LB25PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72815LB25PF
FIFOs Memory 72815LB25PF
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)

Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 128-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72815LB25PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72815LB25PF
Integrated Circuits (ICs) - Logic - FIFOs Memory 72815LB25PF
IC FIFO SYNC 512X18X2 128TQFP

IC FIFO SYNC 512X18X2 128TQFP

Supplier's Site
Logic - FIFOs Memory - 72815LB25PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72815LB25PF
Logic - FIFOs Memory 72815LB25PF
IC FIFO SYNC DUAL 512X18 128TQFP

IC FIFO SYNC DUAL 512X18 128TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72815LB25PF-ND 72815LB25PF 72815LB25PF 72815LB25PF
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers
Memory - 16-4000-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details