IC FIFO 512X9 SYNC DUAL 64TQFP
Synchronous FIFO 9K (512 x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72811L10TFG | 72811L10TFG |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Current | 60 mA | 60 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |