Synchronous FIFO 9K (256 x 18 x 2) Bi-Directional 66.7MHz 10ns 128-TQFP (14x20)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72805LB15PFG |
| Product Name | FIFOs Memory |
| Data Rate | 67 MHz |
| Access Time | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 9 kbits |