The IDT72805LB is a dual 18-bit synchronous FIFO memory with a capacity of 8K words, designed for high-speed data buffering applications. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for network switching, bidirectional data transfer, and bus-matching between different data path widths. The device supports both asynchronous and synchronous clocking, allowing for flexible integration into various systems. It includes programmable Almost-Empty and Almost-Full flags, as well as fixed Empty and Full flags for status indication. The IDT72805LB is available in a 128-pin Thin Quad Flatpack (TQFP) package and operates within an industrial temperature range of -40°C to +85°C. Note that the lead finish (SnPb) is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 9K (256 x 18 x 2) Bi-Directional 66.7MHz 10ns 128-TQFP (14x20)
IC FIFO SYNC DUAL 256X18 128TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72805LB15PF8 | 72805LB15PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits |