The IDT72801L25PF is a dual synchronous FIFO memory device with a configuration of 256 x 9 bits, designed for high-speed data buffering applications. It features a 10 ns read/write cycle time and operates with separate control and data lines for each FIFO, allowing for flexible data management. The device includes programmable almost-empty and almost-full flags, enhancing memory utilization. It is housed in a compact 64-pin Thin Quad Flat Pack (TQFP) package, suitable for space-constrained designs. The IDT72801L25PF operates within an industrial temperature range of -40°C to +85°C and is compatible with various applications requiring bidirectional data flow and width expansion. This product is part of a series that offers multiple configurations, providing options for engineers based on specific project needs.
Synchronous FIFO 4.5K (256 x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
IC FIFO SYNC 256X9X2 15NS 64QFP
IC FIFO SYNC DUAL 256X9 64-TQFP
Synchronous FIFO 4.5K (256 x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72801L25PF-ND | 72801L25PF | 72801L25PF | 72801L25PF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |