Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 20MHz 25ns 68-PLCC (24.21x24.21)
IC FIFO BY SYNC 512X18X2 68PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72615L50J8 | 72615L50J8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 20 MHz | 20 MHz |
| Access Time | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |