Synchronous FIFO 9K (256 x 18 x 2) Bi-Directional 40MHz 15ns 68-PLCC (24.21x24.21)
IC FIFO BI SYNC 256X18 68-PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72605L25J8 | 72605L25J8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits |