IC FIFO 64X9 SYNC 25NS 32-TQFP
Synchronous FIFO 576 (64 x 9) Uni-Directional 40MHz 15ns 32-TQFP (7x7)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72421L25PF | 72421L25PF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Current | 35 mA | 35 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |