Renesas Electronics Corporation FIFOs Memory 72421L25J8

Description
Synchronous FIFO 576 (64 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Synchronous FIFO 576 (64 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72421L25J8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72421L25J8-ND
FIFOs Memory 72421L25J8-ND
Synchronous FIFO 576 (64 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Synchronous FIFO 576 (64 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
FIFOs Memory - 72421L25J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72421L25J8
FIFOs Memory 72421L25J8
Synchronous FIFO 576 (64 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Synchronous FIFO 576 (64 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 72421L25J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72421L25J8
Logic - FIFOs Memory 72421L25J8
IC FIFO 64X9 SYNC 25NS 32-PLCC

IC FIFO 64X9 SYNC 25NS 32-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72421L25J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72421L25J8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72421L25J8
IC FIFO SYNC 64X9 15NS 32PLCC

IC FIFO SYNC 64X9 15NS 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72421L25J8-ND 72421L25J8 72421L25J8 72421L25J8
Product Name FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 576 kbits 1 kbits 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details