Renesas Electronics Corporation Logic - FIFOs Memory 72421L15JI

Description
IC FIFO 64X9 SYNC 15NS 32-PLCC
Datasheet
Description
IC FIFO 64X9 SYNC 15NS 32-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72421L15JI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72421L15JI
Logic - FIFOs Memory 72421L15JI
IC FIFO 64X9 SYNC 15NS 32-PLCC

IC FIFO 64X9 SYNC 15NS 32-PLCC

Supplier's Site Datasheet
FIFOs Memory - 72421L15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72421L15JI
FIFOs Memory 72421L15JI
Synchronous FIFO 576 (64 x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Synchronous FIFO 576 (64 x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72421L15JI 72421L15JI
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Current 35 mA 35 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Memory - 585600-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details