Synchronous FIFO 512 (64 x 8) Uni-Directional 66.7MHz 10ns 28-PDIP
IC FIFO 64X8 SYNC 15NS 28DIP
Synchronous FIFO 512 (64 x 8) Uni-Directional 66.7MHz 10ns 28-PDIP
IC FIFO 64X8 SYNC 15NS 28DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72420L15TP-ND | 72420L15TP | 72420L15TP | 72420L15TP |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 512 kbits | 1 kbits | 512 kbits |