Renesas Electronics Corporation FIFOs Memory 72403L15SO

Description
Asynchronous FIFO 256 (64 x 4) Uni-Directional 15MHz 40ns 16-SOIC
Request a Quote Datasheet
Description
Asynchronous FIFO 256 (64 x 4) Uni-Directional 15MHz 40ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72403L15SO-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72403L15SO-ND
FIFOs Memory 72403L15SO-ND
Asynchronous FIFO 256 (64 x 4) Uni-Directional 15MHz 40ns 16-SOIC

Asynchronous FIFO 256 (64 x 4) Uni-Directional 15MHz 40ns 16-SOIC

Buy Now Datasheet
FIFOs Memory - 72403L15SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72403L15SO
FIFOs Memory 72403L15SO
Asynchronous FIFO 256 (64 x 4) Uni-Directional 15MHz 40ns 16-SOIC

Asynchronous FIFO 256 (64 x 4) Uni-Directional 15MHz 40ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72403L15SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72403L15SO
Integrated Circuits (ICs) - Logic - FIFOs Memory 72403L15SO
IC FIFO PAR 64X4 15NS 16-SOIC

IC FIFO PAR 64X4 15NS 16-SOIC

Supplier's Site
Logic - FIFOs Memory - 72403L15SO - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72403L15SO
Logic - FIFOs Memory 72403L15SO
IC FIFO PAR 64X4 15NS 16-SOIC

IC FIFO PAR 64X4 15NS 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72403L15SO-ND 72403L15SO 72403L15SO 72403L15SO
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 15 MHz 15 MHz 15 MHz
Access Time 40 ns 40 ns 40 ns 40 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256 kbits 0 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 0791076239RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details