Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72401L45P 72401L45P

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874367-72401L45P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 45MHz 19ns 16-PDIP Package: Tray Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 72401 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72401L45P, IDT72401L45P-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874367-72401L45P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 45MHz 19ns 16-PDIP Package: Tray Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 72401 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72401L45P, IDT72401L45P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72401L45P - 874367-72401L45P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72401L45P
874367-72401L45P
Logic - Logic - FIFOs Memory - 72401L45P 874367-72401L45P
Manufacturer: Renesas Electronics America Win Source Part Number: 874367-72401L45P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 45MHz 19ns 16-PDIP Package: Tray Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 72401 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72401L45P, IDT72401L45P-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874367-72401L45P
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 45MHz 19ns 16-PDIP
Package: Tray
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 72401
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72401L45P, IDT72401L45P-ND

Buy Now Datasheet
FIFOs Memory - 72401L45P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72401L45P
FIFOs Memory 72401L45P
Asynchronous FIFO 256 (64 x 4) Uni-Directional 45MHz 19ns 16-PDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 45MHz 19ns 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 874367-72401L45P 72401L45P
Product Name Logic - Logic - FIFOs Memory - 72401L45P FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Data Rate 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 27S03ADM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers