Renesas Electronics Corporation FIFOs Memory 72401L35PDG

Description
Asynchronous FIFO 64 x 4 Uni-Directional 35MHz 20ns 16-PDIP
Description
Asynchronous FIFO 64 x 4 Uni-Directional 35MHz 20ns 16-PDIP

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72401L35PDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72401L35PDG
FIFOs Memory 72401L35PDG
Asynchronous FIFO 64 x 4 Uni-Directional 35MHz 20ns 16-PDIP

Asynchronous FIFO 64 x 4 Uni-Directional 35MHz 20ns 16-PDIP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 72401L35PDG
Product Name FIFOs Memory
Data Rate 35 MHz
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details