Renesas Electronics Corporation Logic - FIFOs Memory 72401L35DB

Description
IC FIFO ASYNC 64X4 16CDIP
Datasheet
Description
IC FIFO ASYNC 64X4 16CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72401L35DB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72401L35DB
Logic - FIFOs Memory 72401L35DB
IC FIFO ASYNC 64X4 16CDIP

IC FIFO ASYNC 64X4 16CDIP

Supplier's Site Datasheet
FIFOs Memory - 72401L35DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72401L35DB
FIFOs Memory 72401L35DB
Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-CDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72401L35DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72401L35DB
Integrated Circuits (ICs) - Logic - FIFOs Memory 72401L35DB
IC FIFO ASYNC 64X4 16CDIP

IC FIFO ASYNC 64X4 16CDIP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 72401L35DB 72401L35DB 72401L35DB
Product Name Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 35 MHz 35 MHz
Access Time 20 ns 20 ns 20 ns
Operating Current 45 mA 45 mA 45 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details