Asynchronous FIFO 256 (64 x 4) Uni-Directional 25MHz 34ns 16-PDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72401L25P |
| Product Name | FIFOs Memory |
| Data Rate | 25 MHz |
| Access Time | 34 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 0 kbits |