The IDT72401L10P is a dual-port, asynchronous First-In/First-Out (FIFO) memory organized as 64 words by 4 bits. It operates at a maximum shift rate of 10 MHz, making it suitable for high-speed data communications applications. The device features low power consumption, with a typical active current of 175 mW. It supports simultaneous read and write operations and is fully expandable in both bit width and word depth, allowing for flexible integration into various systems. The FIFO includes input and output ready signals to facilitate cascading multiple devices, enhancing its usability in complex applications. It is compliant with military standards (MIL-STD-883, Class B) and is available in multiple package types, including CERDIP, plastic DIP, and SOIC. The operating temperature range for military versions is from -55°C to +125°C, while commercial versions operate from 0°C to +70°C. This product is ideal for engineers looking for a reliable FIFO memory solution with robust performance characteristics.
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP
Manufacturer: Renesas Electronics America
Win Source Part Number: 874365-72401L10P
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP
Package: Tray
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 72401
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72401L10P, IDT72401L10P-ND
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP
IC FIFO PAR 64X4 10NS 16-DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72401L10P-ND | 874365-72401L10P | 72401L10P | 72401L10P |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - 72401L10P | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 10 MHz | 10 MHz | ||
| Access Time | 55 ns | 55 ns | 55 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 256 kbits | 0 kbits | 256 kbits |