Renesas Electronics Corporation Logic - FIFOs Memory 72401L10DB

Description
IC FIFO ASYNC 64X4 16CDIP
Datasheet
Description
IC FIFO ASYNC 64X4 16CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72401L10DB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72401L10DB
Logic - FIFOs Memory 72401L10DB
IC FIFO ASYNC 64X4 16CDIP

IC FIFO ASYNC 64X4 16CDIP

Supplier's Site Datasheet
FIFOs Memory - 72401L10DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72401L10DB
FIFOs Memory 72401L10DB
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-CDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72401L10DB 72401L10DB
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 10 MHz 10 MHz
Access Time 55 ns 55 ns
Operating Current 45 mA 45 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details