The IDT723676L15PF is a high-speed, low-power CMOS Triple Bus synchronous FIFO memory with a storage capacity of 8,192 x 36 x 2. It supports clock frequencies up to 83 MHz, providing an access time as fast as 8 ns. This FIFO features two independent ports: a bidirectional 36-bit port (Port A) and two unidirectional 18-bit ports (Port B for transmission and Port C for reception). The device allows for flexible data handling with options for 18-bit or 9-bit bus sizing and supports both Big- and Little-Endian formats. It includes programmable Almost-Empty and Almost-Full flags with five default offsets, enhancing control over data flow. The FIFO can operate in either IDT Standard timing or First Word Fall Through timing modes, allowing for efficient data management. Additional features include a loopback mode for testing, mailbox bypass registers for direct communication, and a power-down mode to minimize power consumption when inactive. The IDT723676L15PF is available in a 128-pin Thin Quad Flatpack package and is characterized for operation within a commercial temperature range of 0°C to 70°C, with an industrial temperature range option available.
IC FIFO SYNC 16384X36 128QFP
Synchronous FIFO 576K (8K x 36 x 2) Triple-Bus 66.7MHz 10ns 128-TQFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723676L15PF | 723676L15PF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Current | 400 mA | 400 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |