Renesas Electronics Corporation FIFOs Memory 723672L15PF

Description
Synchronous FIFO 576K (8K x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
Datasheet
Description
Synchronous FIFO 576K (8K x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 723672L15PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
723672L15PF
FIFOs Memory 723672L15PF
Synchronous FIFO 576K (8K x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)

Synchronous FIFO 576K (8K x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 723672L15PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
723672L15PF
Logic - FIFOs Memory 723672L15PF
IC FIFO SYNC 16384X36 120QFP

IC FIFO SYNC 16384X36 120QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 723672L15PF 723672L15PF
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 5962-9232404MYA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-LCC
View Details
3 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details