IC FIFO SYNC 4096X36 128QFP
Synchronous FIFO 144K (4K x 36) Bi-Directional 83MHz 8ns 128-TQFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723663L12PF | 723663L12PF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz |
| Access Time | 8 ns | 8 ns |
| Operating Current | 400 mA | 400 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |