Synchronous FIFO 72K (2K x 36) Bi-Directional 50MHz 13ns 120-TQFP (14x14)
IC FIFO SYNC 2048X36 120QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723651L20PFI8 | 723651L20PFI8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 13 ns | 13 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits |