IC FIFO SYNC 2048X36 120QFP
Synchronous FIFO 72K (2K x 36) Bi-Directional 50MHz 13ns 120-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723651L20PFI | 723651L20PFI |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 13 ns | 13 ns |
| Operating Current | 0.4000 mA | 0.4000 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |