Renesas Electronics Corporation FIFOs Memory 723651L15PFG

Description
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)
Datasheet
Description
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 723651L15PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
723651L15PFG
FIFOs Memory 723651L15PFG
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)

Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 723651L15PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
723651L15PFG
Logic - FIFOs Memory 723651L15PFG
IC FIFO SYNC 2048X36 120QFP

IC FIFO SYNC 2048X36 120QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 723651L15PFG 723651L15PFG
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details