IC FIFO SYNC 2048X36 120QFP
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723651L15PF8 | 723651L15PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 11 ns | 11 ns |
| Operating Current | 0.4000 mA | 0.4000 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |