Synchronous FIFO 72k (1k x 36 x 2) Bi-Directional 83MHz 8ns 128-TQFP (14x20)
IC FIFO SYNC 2048X36 128QFP
Synchronous FIFO 72k (1k x 36 x 2) Bi-Directional 83MHz 8ns 128-TQFP (14x20)
IC FIFO SYNC 2048X36 128QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 723644L12PF-ND | 723644L12PF | 723644L12PF | 723644L12PF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz | 83 MHz | |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits |