Synchronous FIFO 36K (1K x 36) Bi-Directional 83MHz 8ns 128-TQFP (14x20)
IC MEM FIFO 1024X36 128-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723643L12PFG | 723643L12PFG |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz |
| Access Time | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits |