Synchronous FIFO 72k (1k x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
IC FIFO SYNC 256X36X2 120TQFP
IC FIFO SYNC 1KX36X2 120TQFP
Synchronous FIFO 72k (1k x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 723642L15PFG8-ND | 723642L15PFG8 | 723642L15PFG8 | 723642L15PFG8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits |