Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 132-PQFP (24.13x24.13)
IC FIFO SYNC 1024X36 132QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723641L20PQFGI | 723641L20PQFGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 13 ns | 13 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits |