Renesas Electronics Corporation FIFOs Memory 723641L15PFG

Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)
Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT723641 is a high-speed, low-power CMOS clocked FIFO memory with a storage capacity of 1,024 x 36 bits. It supports clock frequencies up to 67 MHz and features fast access times of 11 ns. This FIFO memory allows for simultaneous reading and writing of data on a single clock edge, thanks to its free-running CLKA and CLKB, which can operate asynchronously or coincidentally. The device includes programmable Almost-Full and Almost-Empty flags, as well as Input Ready (IR) and Output Ready (OR) flags, which are synchronized to their respective clocks. It also features two 36-bit mailbox registers for communication between ports, enhancing data handling capabilities. The IDT723641 is available in a space-saving 120-pin thin quad flat package (TQFP) and is suitable for both commercial and industrial temperature ranges. This product is ideal for applications requiring efficient data buffering and high-speed processing.

Datasheet Summary
Powered by GS/AI

The IDT723641 is a high-speed, low-power CMOS clocked FIFO memory with a storage capacity of 1,024 x 36 bits. It supports clock frequencies up to 67 MHz and features fast access times of 11 ns. This FIFO memory allows for simultaneous reading and writing of data on a single clock edge, thanks to its free-running CLKA and CLKB, which can operate asynchronously or coincidentally. The device includes programmable Almost-Full and Almost-Empty flags, as well as Input Ready (IR) and Output Ready (OR) flags, which are synchronized to their respective clocks. It also features two 36-bit mailbox registers for communication between ports, enhancing data handling capabilities. The IDT723641 is available in a space-saving 120-pin thin quad flat package (TQFP) and is suitable for both commercial and industrial temperature ranges. This product is ideal for applications requiring efficient data buffering and high-speed processing.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 723641L15PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
723641L15PFG
FIFOs Memory 723641L15PFG
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)

Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 723641L15PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
723641L15PFG
Logic - FIFOs Memory 723641L15PFG
IC FIFO SYNC 1024X36 132QFP

IC FIFO SYNC 1024X36 132QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 723641L15PFG 723641L15PFG
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details