Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 83MHz 8ns 120-TQFP (14x14)
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 83MHz 8ns 120-TQFP (14x14)
IC FIFO SYNC 512X36X2 120QFP
IC FIFO SYNC 512X36X2 120QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 723632L12PF8-ND | 723632L12PF8 | 723632L12PF8 | 723632L12PF8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz | 83 MHz | |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |