Synchronous FIFO 18K (512 x 36) Bi-Directional 50MHz 13ns 120-TQFP (14x14)
IC FIFO SYNC 512X36 120-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723631L20PF8 | 723631L20PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 13 ns | 13 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |