Synchronous FIFO 18K (512 x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)
IC FIFO SYNC 512X36 120-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723631L15PFG | 723631L15PFG |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 11 ns | 11 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |