IC FIFO SYNC 256X36X2 128QFP
IC FIFO SYNC 256X36X2 128TQFP
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 83MHz 8ns 128-TQFP (14x20)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 723624L12PFG8 | 723624L12PFG8 | 723624L12PFG8 |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz | |
| Access Time | 8 ns | 8 ns | 8 ns |
| Operating Current | 400 mA | 400 mA | 400 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |