Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 83MHz 8ns 132-PQFP (24.13x24.13)
IC FIFO SYNC 256X36X2 132QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723622L12PQF | 723622L12PQF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz |
| Access Time | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |