Renesas Electronics Corporation Logic - FIFOs Memory 72291L20PFI

Description
IC FIFO 65536X18 LP 20NS 64QFP
Datasheet
Description
IC FIFO 65536X18 LP 20NS 64QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72291L20PFI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72291L20PFI
Logic - FIFOs Memory 72291L20PFI
IC FIFO 65536X18 LP 20NS 64QFP

IC FIFO 65536X18 LP 20NS 64QFP

Supplier's Site Datasheet
FIFOs Memory - 72291L20PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72291L20PFI
FIFOs Memory 72291L20PFI
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)

Synchronous FIFO 1.125M (128K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72291L20PFI 72291L20PFI
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz
Access Time 12 ns 12 ns
Operating Current 80 mA 80 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details