IC FIFO 65536X18 LP 20NS 64-TQFP
Synchronous FIFO 1.125M (64K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72285L20PF8 | 72285L20PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Current | 90 mA | 90 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |