Renesas Electronics Corporation Logic - FIFOs Memory 72285L10PF8

Description
IC FIFO 65536X18 LP 10NS 64-TQFP
Datasheet
Description
IC FIFO 65536X18 LP 10NS 64-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72285L10PF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72285L10PF8
Logic - FIFOs Memory 72285L10PF8
IC FIFO 65536X18 LP 10NS 64-TQFP

IC FIFO 65536X18 LP 10NS 64-TQFP

Supplier's Site Datasheet
FIFOs Memory - 72285L10PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72285L10PF8
FIFOs Memory 72285L10PF8
Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72285L10PF8 72285L10PF8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 90 mA 90 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details