The IDT72285L10PF is a high-speed CMOS First-In-First-Out (FIFO) memory with a capacity of 65,536 x 18 bits. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for applications requiring fast data buffering. The device supports independent read and write clocks, allowing simultaneous operations without frequency restrictions between the two clock inputs. This FIFO includes several programmable features, such as Almost-Empty and Almost-Full flags, which can be set to specific offsets, enhancing its flexibility in various applications. It also offers a Master Reset function to clear the FIFO and a Partial Reset option that retains programmable settings while clearing data. The device is designed for low power consumption with an auto power-down feature when inactive. The IDT72285L10PF is available in a 64-pin Thin Quad Flat Pack (TQFP) package and operates within an industrial temperature range of -40°C to +85°C. It is particularly well-suited for use in networking, telecommunications, and data communication systems where large amounts of data need to be buffered efficiently.
Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
IC FIFO 65536X18 LP 10NS 64-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72285L10PF | 72285L10PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits |