Renesas Electronics Corporation Logic - FIFOs Memory 72281L20TF

Description
IC FIFO 32768X18 LP 20NS 64QFP
Datasheet
Description
IC FIFO 32768X18 LP 20NS 64QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72281L20TF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72281L20TF
Logic - FIFOs Memory 72281L20TF
IC FIFO 32768X18 LP 20NS 64QFP

IC FIFO 32768X18 LP 20NS 64QFP

Supplier's Site Datasheet
FIFOs Memory - 72281L20TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72281L20TF
FIFOs Memory 72281L20TF
Synchronous FIFO 576K (64K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Synchronous FIFO 576K (64K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72281L20TF 72281L20TF
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz
Access Time 12 ns 12 ns
Operating Current 80 mA 80 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details