Synchronous FIFO 576K (64K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO 32768X18 LP 20NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72281L20PFI8 | 72281L20PFI8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 576 kbits |