The IDT72275L20TF is a high-speed CMOS First-In-First-Out (FIFO) memory with a capacity of 32,768 x 18 bits. It features a 10ns read/write cycle time and 6.5ns access time, making it suitable for applications requiring fast data buffering. The device supports independent read and write clocks, allowing simultaneous operations without frequency restrictions. It includes various programmable flags for FIFO status, such as Empty, Full, and Almost-Full indicators, which can be configured through serial or parallel methods. The FIFO offers a fixed low first word data latency, enhancing performance in data transmission. It also incorporates an auto power-down feature to minimize standby power consumption. The device is available in both 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages, and operates within an industrial temperature range of -40°C to +85°C. This FIFO is particularly well-suited for applications in networking, telecommunications, and video processing where large data buffering is essential.
IC FIFO 32768X18 LP 20NS 64STQFP
Synchronous FIFO 576K (32K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72275L20TF | 72275L20TF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Current | 90 mA | 90 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |