The IDT72275L20PFI is a high-speed CMOS First-In-First-Out (FIFO) memory with a capacity of 32,768 x 18 bits. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for applications requiring fast data buffering. The device supports independent read and write clocks, allowing simultaneous operations without frequency restrictions. It includes various programmable flags for FIFO status, such as Empty, Full, and Almost-Full indicators, which can be configured through serial or parallel methods. This FIFO memory is designed for industrial temperature ranges from -40°C to +85°C and is available in both Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages. The auto power-down feature minimizes standby power consumption, and the Master Reset function allows for easy clearing of the FIFO. The IDT72275L20PFI is particularly well-suited for applications in networking, telecommunications, and data communications where large amounts of data need to be buffered efficiently.
IC FIFO 32768X18 LP 20NS 64-TQFP
Synchronous FIFO 576K (32K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72275L20PFI | 72275L20PFI |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Current | 90 mA | 90 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |